Capital Lighting, Inc. Z460 Lamps-Desk/Piano Lamps 374861

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 16.25 Extension: 13.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322634545 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 16.25 Extension: 13.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322634545 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z460 Lamps-Desk/Piano Lamps - 374861 - Capital Lighting, Inc.
Columbus, OH, USA
Z460 Lamps-Desk/Piano Lamps
374861
Z460 Lamps-Desk/Piano Lamps 374861
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 16.25 Extension: 13.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322634545 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 0.88
Height: 16.25
Extension: 13.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322634545
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374861
Product Name Z460 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details