Capital Lighting, Inc. Z461 Lamps-Pharmacy-Floor 374860

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 35.63 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322235940 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 35.63 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322235940 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z461 Lamps-Pharmacy-Floor - 374860 - Capital Lighting, Inc.
Columbus, OH, USA
Z461 Lamps-Pharmacy-Floor
374860
Z461 Lamps-Pharmacy-Floor 374860
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 35.63 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322235940 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 0.88
Height: 35.63
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322235940
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374860
Product Name Z461 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details