Capital Lighting, Inc. Z1004 Pendants-Bowl Style 374847

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.63 Height: 23.75 Bulb Type: Medium Wattage: 100 Finish: Bronze Product Name: Chandelier UPC: 8322535439 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.63 Height: 23.75 Bulb Type: Medium Wattage: 100 Finish: Bronze Product Name: Chandelier UPC: 8322535439 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
Z1004 Pendants-Bowl Style - 374847 - Capital Lighting, Inc.
Columbus, OH, USA
Z1004 Pendants-Bowl Style
374847
Z1004 Pendants-Bowl Style 374847
PRODUCT DETAILS / SPECS Width/Dia: 33.63 Height: 23.75 Bulb Type: Medium Wattage: 100 Finish: Bronze Product Name: Chandelier UPC: 8322535439 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.63
Height: 23.75
Bulb
Type: Medium
Wattage: 100
Finish: Bronze
Product Name: Chandelier
UPC: 8322535439
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374847
Product Name Z1004 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details