Capital Lighting, Inc. Z240 Lamps-Table Lamps 374845

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322924929 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322924929 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z240 Lamps-Table Lamps - 374845 - Capital Lighting, Inc.
Columbus, OH, USA
Z240 Lamps-Table Lamps
374845
Z240 Lamps-Table Lamps 374845
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322924929 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 8.88
Height: 10.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322924929
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374845
Product Name Z240 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details