Capital Lighting, Inc. Z1333 Sconces-Pocket 374844

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322921423 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322921423 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1333 Sconces-Pocket - 374844 - Capital Lighting, Inc.
Columbus, OH, USA
Z1333 Sconces-Pocket
374844
Z1333 Sconces-Pocket 374844
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322921423 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Lamp
UPC: 8322921423
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374844
Product Name Z1333 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details