Capital Lighting, Inc. Z1562 Lamps-Floor Lamps 374843

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322839438 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322839438 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1562 Lamps-Floor Lamps - 374843 - Capital Lighting, Inc.
Columbus, OH, USA
Z1562 Lamps-Floor Lamps
374843
Z1562 Lamps-Floor Lamps 374843
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322839438 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 63.00
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322839438
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374843
Product Name Z1562 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details