Capital Lighting, Inc. Z1563 Sconces-Metal 374841

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 7.75 Extension: 8.5 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322339631 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 7.75 Extension: 8.5 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322339631 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1563 Sconces-Metal - 374841 - Capital Lighting, Inc.
Columbus, OH, USA
Z1563 Sconces-Metal
374841
Z1563 Sconces-Metal 374841
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 7.75 Extension: 8.5 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Wall Sconce UPC: 8322339631 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 7.75
Extension: 8.5
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 8322339631
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374841
Product Name Z1563 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details