Capital Lighting, Inc. Z639 Sconces-Single Glass 374836

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Frosted White Hotel Silvered Glass Product Name: One Light Wall Sconce UPC: 8322718313 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Frosted White Hotel Silvered Glass Product Name: One Light Wall Sconce UPC: 8322718313 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z639 Sconces-Single Glass - 374836 - Capital Lighting, Inc.
Columbus, OH, USA
Z639 Sconces-Single Glass
374836
Z639 Sconces-Single Glass 374836
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Frosted White Hotel Silvered Glass Product Name: One Light Wall Sconce UPC: 8322718313 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Length 7.75
Extension: 9
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Frosted White Hotel Silvered Glass
Product Name: One Light Wall Sconce
UPC: 8322718313
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374836
Product Name Z639 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details