PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 37.00
Extension: 4
Bulb
Type: Torpedo
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Wall Lamp
UPC: 8322909209
Category: Wall Lamp
Designer: Jonathan Adler
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 374835 |
| Product Name | Z762 Sconces-Pocket |
| Application | Residential |