Capital Lighting, Inc. Z530 Lamps-Table Lamps 374834

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Table Lamp UPC: 8322534937 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Table Lamp UPC: 8322534937 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z530 Lamps-Table Lamps - 374834 - Capital Lighting, Inc.
Columbus, OH, USA
Z530 Lamps-Table Lamps
374834
Z530 Lamps-Table Lamps 374834
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Table Lamp UPC: 8322534937 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wrought Iron
Product Name: One Light Table Lamp
UPC: 8322534937
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374834
Product Name Z530 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details