Capital Lighting, Inc. Z7400 Sconces-Metal 374833

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Lamp UPC: 8322928323 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Lamp UPC: 8322928323 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
Z7400 Sconces-Metal - 374833 - Capital Lighting, Inc.
Columbus, OH, USA
Z7400 Sconces-Metal
374833
Z7400 Sconces-Metal 374833
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Lamp UPC: 8322928323 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Lamp
UPC: 8322928323
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374833
Product Name Z7400 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details