Capital Lighting, Inc. Z760 Sconces-Pocket 374830

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 13.50 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322907205 Category: Wall Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 13.50 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322907205 Category: Wall Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z760 Sconces-Pocket - 374830 - Capital Lighting, Inc.
Columbus, OH, USA
Z760 Sconces-Pocket
374830
Z760 Sconces-Pocket 374830
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 13.50 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322907205 Category: Wall Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 13.50
Extension: 4
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Lamp
UPC: 8322907205
Category: Wall Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374830
Product Name Z760 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details