Capital Lighting, Inc. 2416 Pendants-Fabric Shade 374809

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smokey Taupe Glazed Ceramic Product Name: Pndt-Snk/Wht Washed Oak UPC: 8322845545
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smokey Taupe Glazed Ceramic Product Name: Pndt-Snk/Wht Washed Oak UPC: 8322845545

Suppliers

Company
Product
Description
Supplier Links
2416 Pendants-Fabric Shade - 374809 - Capital Lighting, Inc.
Columbus, OH, USA
2416 Pendants-Fabric Shade
374809
2416 Pendants-Fabric Shade 374809
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smokey Taupe Glazed Ceramic Product Name: Pndt-Snk/Wht Washed Oak UPC: 8322845545

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Smokey Taupe Glazed Ceramic
Product Name: Pndt-Snk/Wht Washed Oak
UPC: 8322845545

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374809
Product Name 2416 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details