Capital Lighting, Inc. A791 Lamps-Table Lamps 374758

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322818815 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322818815 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A791 Lamps-Table Lamps - 374758 - Capital Lighting, Inc.
Columbus, OH, USA
A791 Lamps-Table Lamps
374758
A791 Lamps-Table Lamps 374758
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322818815 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Celadon Glazed Ceramic
Weight: 12
Product Name: One Light Table Lamp
UPC: 8322818815
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374758
Product Name A791 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details