Capital Lighting, Inc. A355X Lamps-Table Lamps 374704

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812295 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812295 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A355X Lamps-Table Lamps - 374704 - Capital Lighting, Inc.
Columbus, OH, USA
A355X Lamps-Table Lamps
374704
A355X Lamps-Table Lamps 374704
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oxblood Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812295 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oxblood Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322812295
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374704
Product Name A355X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details