Capital Lighting, Inc. S761 Sconces-Single Glass 374588

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Lamp UPC: 8322238330 Category: Wall Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Lamp UPC: 8322238330 Category: Wall Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S761 Sconces-Single Glass - 374588 - Capital Lighting, Inc.
Columbus, OH, USA
S761 Sconces-Single Glass
374588
S761 Sconces-Single Glass 374588
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Lamp UPC: 8322238330 Category: Wall Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 25.13
Extension: 4
Bulb
Type: Torpedo
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Wall Lamp
UPC: 8322238330
Category: Wall Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374588
Product Name S761 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details