Capital Lighting, Inc. S639 Sconces-Single Glass 374587

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Frosted White Hotel Silvered Glass Product Name: One Light Wall Sconce UPC: 8322863662 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Frosted White Hotel Silvered Glass Product Name: One Light Wall Sconce UPC: 8322863662 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S639 Sconces-Single Glass - 374587 - Capital Lighting, Inc.
Columbus, OH, USA
S639 Sconces-Single Glass
374587
S639 Sconces-Single Glass 374587
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 9 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Frosted White Hotel Silvered Glass Product Name: One Light Wall Sconce UPC: 8322863662 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Extension: 9
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Frosted White Hotel Silvered Glass
Product Name: One Light Wall Sconce
UPC: 8322863662
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374587
Product Name S639 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details