Capital Lighting, Inc. B2730 Lamps-Table Lamps 374577

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 28.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322702114 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 28.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322702114 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
B2730 Lamps-Table Lamps - 374577 - Capital Lighting, Inc.
Columbus, OH, USA
B2730 Lamps-Table Lamps
374577
B2730 Lamps-Table Lamps 374577
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 28.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322702114 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 28.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Table Lamp
UPC: 8322702114
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374577
Product Name B2730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details