Capital Lighting, Inc. B2732 Sconces-Single Candle 374576

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.25 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Lamp UPC: 8322702213 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.25 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Lamp UPC: 8322702213 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
B2732 Sconces-Single Candle - 374576 - Capital Lighting, Inc.
Columbus, OH, USA
B2732 Sconces-Single Candle
374576
B2732 Sconces-Single Candle 374576
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.25 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Lamp UPC: 8322702213 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.25
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Lamp
UPC: 8322702213
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374576
Product Name B2732 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details