Capital Lighting, Inc. B2733 Mid. Chandeliers-Candle 374573

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 16.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 8322923298 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 16.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 8322923298 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
B2733 Mid. Chandeliers-Candle - 374573 - Capital Lighting, Inc.
Columbus, OH, USA
B2733 Mid. Chandeliers-Candle
374573
B2733 Mid. Chandeliers-Candle 374573
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 16.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 8322923298 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 16.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 8322923298
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374573
Product Name B2733 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details