Capital Lighting, Inc. B708 Sconces-Metal 374571

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 8.25 Extension: 7.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Table Lamp UPC: 8322019212 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 8.25 Extension: 7.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Table Lamp UPC: 8322019212 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
B708 Sconces-Metal - 374571 - Capital Lighting, Inc.
Columbus, OH, USA
B708 Sconces-Metal
374571
B708 Sconces-Metal 374571
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 8.25 Extension: 7.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Table Lamp UPC: 8322019212 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 16.38
Height: 8.25
Extension: 7.13
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Table Lamp
UPC: 8322019212
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374571
Product Name B708 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details