Capital Lighting, Inc. B709 Mid. Chandeliers-Other 374570

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 8322011216 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 8322011216 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
B709 Mid. Chandeliers-Other - 374570 - Capital Lighting, Inc.
Columbus, OH, USA
B709 Mid. Chandeliers-Other
374570
B709 Mid. Chandeliers-Other 374570
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 8322011216 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 8322011216
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374570
Product Name B709 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details