Capital Lighting, Inc. PN771 Sconces-Double Candle 374565

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebonized Wood Product Name: Two Light Wall Sconce UPC: 8322905904 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebonized Wood Product Name: Two Light Wall Sconce UPC: 8322905904 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN771 Sconces-Double Candle - 374565 - Capital Lighting, Inc.
Columbus, OH, USA
PN771 Sconces-Double Candle
374565
PN771 Sconces-Double Candle 374565
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebonized Wood Product Name: Two Light Wall Sconce UPC: 8322905904 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.25
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ebonized Wood
Product Name: Two Light Wall Sconce
UPC: 8322905904
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374565
Product Name PN771 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details