Capital Lighting, Inc. S464 Lamps-Swing Arm-Wall 374555

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.63 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322814824 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.63 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322814824 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S464 Lamps-Swing Arm-Wall - 374555 - Capital Lighting, Inc.
Columbus, OH, USA
S464 Lamps-Swing Arm-Wall
374555
S464 Lamps-Swing Arm-Wall 374555
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.63 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322814824 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.63
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 8322814824
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374555
Product Name S464 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details