Capital Lighting, Inc. S461 Lamps-Floor Lamps 374553

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 53.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322135936 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 53.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322135936 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
S461 Lamps-Floor Lamps - 374553 - Capital Lighting, Inc.
Columbus, OH, USA
S461 Lamps-Floor Lamps
374553
S461 Lamps-Floor Lamps 374553
PRODUCT DETAILS / SPECS Width/Dia: 0.88 Height: 53.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322135936 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 0.88
Height: 53.50
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322135936
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374553
Product Name S461 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details