Capital Lighting, Inc. S463 Lamps-Floor Lamps 374552

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 49.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322846047 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 49.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322846047 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
S463 Lamps-Floor Lamps - 374552 - Capital Lighting, Inc.
Columbus, OH, USA
S463 Lamps-Floor Lamps
374552
S463 Lamps-Floor Lamps 374552
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 49.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322846047 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 0.75
Height: 49.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322846047
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374552
Product Name S463 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details