Capital Lighting, Inc. D3373 Pendants-Glass Down 374542

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 8322631537 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 8322631537 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
D3373 Pendants-Glass Down - 374542 - Capital Lighting, Inc.
Columbus, OH, USA
D3373 Pendants-Glass Down
374542
D3373 Pendants-Glass Down 374542
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Copper Product Name: One Light Pendant UPC: 8322631537 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Copper
Product Name: One Light Pendant
UPC: 8322631537
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374542
Product Name D3373 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details