Capital Lighting, Inc. S240 Lamps-Table Lamps 374527

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322235032 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322235032 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
S240 Lamps-Table Lamps - 374527 - Capital Lighting, Inc.
Columbus, OH, USA
S240 Lamps-Table Lamps
374527
S240 Lamps-Table Lamps 374527
PRODUCT DETAILS / SPECS Width/Dia: 8.88 Height: 10.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322235032 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 8.88
Height: 10.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322235032
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374527
Product Name S240 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details