Capital Lighting, Inc. S241 Lamps-Table Lamps 374522

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322846740 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322846740 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
S241 Lamps-Table Lamps - 374522 - Capital Lighting, Inc.
Columbus, OH, USA
S241 Lamps-Table Lamps
374522
S241 Lamps-Table Lamps 374522
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322846740 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322846740
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374522
Product Name S241 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details