Capital Lighting, Inc. S1004 Pendants-Bowl Style 374518

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.63 Height: 23.75 Bulb Type: Medium Wattage: 100 Finish: Polished Nickel Product Name: Chandelier UPC: 8322038831 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.63 Height: 23.75 Bulb Type: Medium Wattage: 100 Finish: Polished Nickel Product Name: Chandelier UPC: 8322038831 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
S1004 Pendants-Bowl Style - 374518 - Capital Lighting, Inc.
Columbus, OH, USA
S1004 Pendants-Bowl Style
374518
S1004 Pendants-Bowl Style 374518
PRODUCT DETAILS / SPECS Width/Dia: 33.63 Height: 23.75 Bulb Type: Medium Wattage: 100 Finish: Polished Nickel Product Name: Chandelier UPC: 8322038831 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.63
Height: 23.75
Bulb
Type: Medium
Wattage: 100
Finish: Polished Nickel
Product Name: Chandelier
UPC: 8322038831
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374518
Product Name S1004 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details