Capital Lighting, Inc. RD732 Lamps-Table Lamps 374514

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322848430 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322848430 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
RD732 Lamps-Table Lamps - 374514 - Capital Lighting, Inc.
Columbus, OH, USA
RD732 Lamps-Table Lamps
374514
RD732 Lamps-Table Lamps 374514
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322848430 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 25.88
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Kb Red Stock Color
Product Name: One Light Table Lamp
UPC: 8322848430
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374514
Product Name RD732 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details