Capital Lighting, Inc. RD735 Sconces-Single Glass 374513

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 14.00 Extension: 8.25 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322737352 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 14.00 Extension: 8.25 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322737352 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
RD735 Sconces-Single Glass - 374513 - Capital Lighting, Inc.
Columbus, OH, USA
RD735 Sconces-Single Glass
374513
RD735 Sconces-Single Glass 374513
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 14.00 Extension: 8.25 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322737352 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 14.00
Extension: 8.25
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 8322737352
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374513
Product Name RD735 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details