Capital Lighting, Inc. S1563 Sconces-Metal 374508

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 7.75 Extension: 8.5 Bulb Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322258550 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 7.75 Extension: 8.5 Bulb Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322258550 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1563 Sconces-Metal - 374508 - Capital Lighting, Inc.
Columbus, OH, USA
S1563 Sconces-Metal
374508
S1563 Sconces-Metal 374508
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 7.75 Extension: 8.5 Bulb Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322258550 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 7.75
Extension: 8.5
Bulb
Qty: 1
Wattage: 50
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 8322258550
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374508
Product Name S1563 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details