Capital Lighting, Inc. S1562 Lamps-Floor Lamps 374500

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322923243 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322923243 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
S1562 Lamps-Floor Lamps - 374500 - Capital Lighting, Inc.
Columbus, OH, USA
S1562 Lamps-Floor Lamps
374500
S1562 Lamps-Floor Lamps 374500
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322923243 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 63.00
Bulb
Qty: 1
Wattage: 50
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322923243
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374500
Product Name S1562 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details