Capital Lighting, Inc. B2096 Lamps-Table Lamps 374492

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322120963 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322120963 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
B2096 Lamps-Table Lamps - 374492 - Capital Lighting, Inc.
Columbus, OH, USA
B2096 Lamps-Table Lamps
374492
B2096 Lamps-Table Lamps 374492
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322120963 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Table Lamp
UPC: 8322120963
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374492
Product Name B2096 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details