Capital Lighting, Inc. OF-A14CF-BN Semi-Flush Mts.-Bowl Style 374206

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127767 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127767 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf

Suppliers

Company
Product
Description
Supplier Links
OF-A14CF-BN Semi-Flush Mts.-Bowl Style - 374206 - Capital Lighting, Inc.
Columbus, OH, USA
OF-A14CF-BN Semi-Flush Mts.-Bowl Style
374206
OF-A14CF-BN Semi-Flush Mts.-Bowl Style 374206
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127767 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Bulb
Finish: Brushed Nickel
Product Name: Opal Ceiling Mounts
UPC: 790576127767
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/of_a_cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374206
Product Name OF-A14CF-BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details