Capital Lighting, Inc. MP-918-BP/CH Mini Pendants-Cable 373986

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Blue/Purple/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176864 Category: Pendant Glass: Blue/Purple Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-bp.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Blue/Purple/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176864 Category: Pendant Glass: Blue/Purple Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-bp.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-918-BP/CH Mini Pendants-Cable - 373986 - Capital Lighting, Inc.
Columbus, OH, USA
MP-918-BP/CH Mini Pendants-Cable
373986
MP-918-BP/CH Mini Pendants-Cable 373986
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Blue/Purple/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176864 Category: Pendant Glass: Blue/Purple Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-bp.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Finish: Blue/Purple/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176864
Category: Pendant
Glass: Blue/Purple
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp918-bp.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373986
Product Name MP-918-BP/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details