Capital Lighting, Inc. MP-918-GO/CH Mini Pendants-Cable 373980

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Gold/Orange/Green/Ch rome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176987 Category: Pendant Glass: Green/Orange Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-go.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Gold/Orange/Green/Ch rome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176987 Category: Pendant Glass: Green/Orange Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-go.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-918-GO/CH Mini Pendants-Cable - 373980 - Capital Lighting, Inc.
Columbus, OH, USA
MP-918-GO/CH Mini Pendants-Cable
373980
MP-918-GO/CH Mini Pendants-Cable 373980
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Gold/Orange/Green/Ch rome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176987 Category: Pendant Glass: Green/Orange Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-go.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Finish: Gold/Orange/Green/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176987
Category: Pendant
Glass: Green/Orange
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp918-go.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373980
Product Name MP-918-GO/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details