Capital Lighting, Inc. MP-915-CF/DB Mini Pendants-Cable 373950

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.38 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176437 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp915-cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.38 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176437 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp915-cf.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-915-CF/DB Mini Pendants-Cable - 373950 - Capital Lighting, Inc.
Columbus, OH, USA
MP-915-CF/DB Mini Pendants-Cable
373950
MP-915-CF/DB Mini Pendants-Cable 373950
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.38 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176437 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp915-cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.38
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176437
Category: Pendant
Glass: Clear/Frosted
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp915-cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373950
Product Name MP-915-CF/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details