Capital Lighting, Inc. MP-619-TQ/DB Mini Pendants-Cable 373927

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.13 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173764 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-tq.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.13 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173764 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-tq.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-619-TQ/DB Mini Pendants-Cable - 373927 - Capital Lighting, Inc.
Columbus, OH, USA
MP-619-TQ/DB Mini Pendants-Cable
373927
MP-619-TQ/DB Mini Pendants-Cable 373927
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.13 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173764 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-tq.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.13
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576173764
Category: Pendant
Glass: Turquoise
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp619-tq.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373927
Product Name MP-619-TQ/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details