Capital Lighting, Inc. MP-913-CF/DB Mini Pendants-Cable 373923

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576175881 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576175881 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-cf.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-913-CF/DB Mini Pendants-Cable - 373923 - Capital Lighting, Inc.
Columbus, OH, USA
MP-913-CF/DB Mini Pendants-Cable
373923
MP-913-CF/DB Mini Pendants-Cable 373923
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576175881 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 2.38
Height: 11.75
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576175881
Category: Pendant
Glass: Clear/Frosted
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp913-cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373923
Product Name MP-913-CF/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details