Capital Lighting, Inc. MP-613-RD/DB Mini Pendants-Cable 373918

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179063 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp613-rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179063 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp613-rd.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-613-RD/DB Mini Pendants-Cable - 373918 - Capital Lighting, Inc.
Columbus, OH, USA
MP-613-RD/DB Mini Pendants-Cable
373918
MP-613-RD/DB Mini Pendants-Cable 373918
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179063 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp613-rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.00
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179063
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp613-rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373918
Product Name MP-613-RD/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details