Capital Lighting, Inc. MP-613-BL/DB Mini Pendants-Cable 373910

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178950 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp613-bl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178950 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp613-bl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-613-BL/DB Mini Pendants-Cable - 373910 - Capital Lighting, Inc.
Columbus, OH, USA
MP-613-BL/DB Mini Pendants-Cable
373910
MP-613-BL/DB Mini Pendants-Cable 373910
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178950 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp613-bl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.00
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178950
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp613-bl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373910
Product Name MP-613-BL/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details