Capital Lighting, Inc. MP-619-TQ/BN Mini Pendants-Cable 373908

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173689 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-tq.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173689 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-tq.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-619-TQ/BN Mini Pendants-Cable - 373908 - Capital Lighting, Inc.
Columbus, OH, USA
MP-619-TQ/BN Mini Pendants-Cable
373908
MP-619-TQ/BN Mini Pendants-Cable 373908
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Finish: Turquoise/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173689 Category: Pendant Glass: Turquoise Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-tq.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.00
Bulb
Finish: Turquoise/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576173689
Category: Pendant
Glass: Turquoise
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp619-tq.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373908
Product Name MP-619-TQ/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details