Capital Lighting, Inc. MP-615-BG/CH Mini Pendants-Cable 373906

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 6.75 Bulb Finish: Blue/Green/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576172699 Category: Pendant Glass: Blue/Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g615.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 6.75 Bulb Finish: Blue/Green/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576172699 Category: Pendant Glass: Blue/Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g615.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-615-BG/CH Mini Pendants-Cable - 373906 - Capital Lighting, Inc.
Columbus, OH, USA
MP-615-BG/CH Mini Pendants-Cable
373906
MP-615-BG/CH Mini Pendants-Cable 373906
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 6.75 Bulb Finish: Blue/Green/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576172699 Category: Pendant Glass: Blue/Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g615.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 6.75
Bulb
Finish: Blue/Green/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576172699
Category: Pendant
Glass: Blue/Green
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g615.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373906
Product Name MP-615-BG/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details