Capital Lighting, Inc. 32158 Island/Pool Table-3 Light Bar 373898

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 27 Product Name: Three Light Island Light UPC: 751856021991 Category: Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 27 Product Name: Three Light Island Light UPC: 751856021991 Category: Island Light

Suppliers

Company
Product
Description
Supplier Links
32158 Island/Pool Table-3 Light Bar - 373898 - Capital Lighting, Inc.
Columbus, OH, USA
32158 Island/Pool Table-3 Light Bar
373898
32158 Island/Pool Table-3 Light Bar 373898
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 27 Product Name: Three Light Island Light UPC: 751856021991 Category: Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hand painted Weathered Bronze
Weight: 27
Product Name: Three Light Island Light
UPC: 751856021991
Category: Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373898
Product Name 32158 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details