Capital Lighting, Inc. 31530/2X-BN Sconces-Double Glass 373894

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 11 Product Name: Two Light Wall Sconce UPC: 751856022295 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 11 Product Name: Two Light Wall Sconce UPC: 751856022295 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31530/2X-BN Sconces-Double Glass - 373894 - Capital Lighting, Inc.
Columbus, OH, USA
31530/2X-BN Sconces-Double Glass
373894
31530/2X-BN Sconces-Double Glass 373894
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 11 Product Name: Two Light Wall Sconce UPC: 751856022295 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 11
Product Name: Two Light Wall Sconce
UPC: 751856022295
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373894
Product Name 31530/2X-BN Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details