Capital Lighting, Inc. 32152-19 Pendants-Drum Shade 373891

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 46.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 19 Product Name: Three Light Pendant UPC: 751856021946 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 46.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 19 Product Name: Three Light Pendant UPC: 751856021946 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
32152-19 Pendants-Drum Shade - 373891 - Capital Lighting, Inc.
Columbus, OH, USA
32152-19 Pendants-Drum Shade
373891
32152-19 Pendants-Drum Shade 373891
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 46.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 19 Product Name: Three Light Pendant UPC: 751856021946 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 46.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hand painted Weathered Bronze
Weight: 19
Product Name: Three Light Pendant
UPC: 751856021946
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373891
Product Name 32152-19 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details