Capital Lighting, Inc. 32159 Mini Pendants-Drum Shades 373879

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 751856021960 Category: Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 751856021960 Category: Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
32159 Mini Pendants-Drum Shades - 373879 - Capital Lighting, Inc.
Columbus, OH, USA
32159 Mini Pendants-Drum Shades
373879
32159 Mini Pendants-Drum Shades 373879
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 751856021960 Category: Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand painted Weathered Bronze
Weight: 7
Product Name: One Light Mini Pendant
UPC: 751856021960
Category: Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373879
Product Name 32159 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details