Capital Lighting, Inc. 33280/2-RUST Bathroom Fixtures-Two Lights 373878

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Weight: 7 Product Name: Two Light Bath Fixture UPC: 751856101150 Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Weight: 7 Product Name: Two Light Bath Fixture UPC: 751856101150 Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33280/2-RUST Bathroom Fixtures-Two Lights - 373878 - Capital Lighting, Inc.
Columbus, OH, USA
33280/2-RUST Bathroom Fixtures-Two Lights
373878
33280/2-RUST Bathroom Fixtures-Two Lights 373878
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Weight: 7 Product Name: Two Light Bath Fixture UPC: 751856101150 Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rust
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 751856101150
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373878
Product Name 33280/2-RUST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details